Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 0.33ohm |
---|---|
Product Range | - |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
External Depth | 0.4mm |
External Length / Height | 6.3mm |
External Width | 3.1mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating | 3.16V |
Voltage Rating V DC | 3.16V |
RL73 SMT thick film chip resistor,R33 1W | RS |
RL73 SMT thick film chip resistor, R33 1W | TE Connectivity RL73K3AR33J | RS Americas |
CURRENT SENSE RES, 0R33, 5%, 1 W, 2512 | element14 |
Where can I find additional details, specifications and documents for a RL73K3AR33J?
Additional datasheets, footprints and schematics for RL73K3AR33J are listed on our Part Details page. You can also find images and similar parts to RL73K3AR33J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL73K3AR33J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL73K3AR33J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL73K3AR33J fall under?
The RL73K3AR33J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL73K3AR33J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL73K3AR33J you can contact the distributor directly for product support, shipping queries etc.
Is the RL73K3AR33J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL73K3AR33J have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for RL73K3AR33J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL73K3AR33J often in real-time on the comparison pages.
What if I can't find stock of RL73K3AR33J?
You can fill out our help required form which you can use to request a quote for RL73K3AR33J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.