Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$85.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$85.61
|
No stock
|
Buy Now |
Kit Contents | 600-Pcs of 0.001ohm to 1ohm 0815 Size Thin Film Resistors |
---|---|
Power Rating | 1W |
Range of Resistor Values | 0.001ohm to 1ohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 600 |
RoHS Compliant | Yes |
Resistor Kit, Low Resistance Chip | Newark Electronics |
Where can I find additional details, specifications and documents for a RL3720W-KIT?
Additional datasheets, footprints and schematics for RL3720W-KIT are listed on our Part Details page. You can also find images and similar parts to RL3720W-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL3720W-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL3720W-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL3720W-KIT fall under?
The RL3720W-KIT is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to RL3720W-KIT when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL3720W-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the RL3720W-KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL3720W-KIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RL3720W-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL3720W-KIT often in real-time on the comparison pages.
What if I can't find stock of RL3720W-KIT?
You can fill out our help required form which you can use to request a quote for RL3720W-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.