Status: | Unknown |
---|---|
Series: | RL series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
6,250
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
496,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,478
in stock
|
Buy Now | |
element14
from US$0.12
|
5,478
in stock
|
Buy Now | |
Farnell
from US$0.11
|
5,478
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Resistance | 0.56ohm |
---|---|
Product Range | RL series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
.56 OHM 1W 1% | TTI Europe |
Resistor chip low ohmic 2512 1% 1W 0R56 | RS |
Surface Mount Chip Resistor, Thick Film, Rl Series, 0.56 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant: Yes |Yageo RL2512FK-070R56L | Newark Electronics |
RES, 0R56, 1%, 1W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 560 MOhm, � 1%, 1 W, 2512 [6332 Metric], Thick Film, Low Ohmic | Avnet Abacus |
RL2512 0,56R 1% 1W TK200 | Rutronik |
RL Series 2512 1 W 0.56 Ohm â–’1% â–’200 ppm/â–‘C SMT Low OHMIC Chip Resistor | Future Electronics |
SMD Chip Resistor, 560 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Thick Film, Low Ohmic | Avnet America |
Where can I find additional details, specifications and documents for a RL2512FK-070R56L?
Additional datasheets, footprints and schematics for RL2512FK-070R56L are listed on our Part Details page. You can also find images and similar parts to RL2512FK-070R56L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL2512FK-070R56L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL2512FK-070R56L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL2512FK-070R56L fall under?
The RL2512FK-070R56L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL2512FK-070R56L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL2512FK-070R56L you can contact the distributor directly for product support, shipping queries etc.
Is the RL2512FK-070R56L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL2512FK-070R56L have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RL2512FK-070R56L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL2512FK-070R56L often in real-time on the comparison pages.
What if I can't find stock of RL2512FK-070R56L?
You can fill out our help required form which you can use to request a quote for RL2512FK-070R56L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.