Status: | Unknown |
---|---|
Series: | RL20 Series |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.67
|
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | RL20 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4356K |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -50°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a RL2012-5506120T10?
Additional datasheets, footprints and schematics for RL2012-5506120T10 are listed on our Part Details page. You can also find images and similar parts to RL2012-5506120T10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL2012-5506120T10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL2012-5506120T10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL2012-5506120T10 fall under?
The RL2012-5506120T10 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to RL2012-5506120T10 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL2012-5506120T10 you can contact the distributor directly for product support, shipping queries etc.
Is the RL2012-5506120T10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL2012-5506120T10 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RL2012-5506120T10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL2012-5506120T10 often in real-time on the comparison pages.
What if I can't find stock of RL2012-5506120T10?
You can fill out our help required form which you can use to request a quote for RL2012-5506120T10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.