Status: | Unknown |
---|---|
Series: | RL20 Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
4,540
in stock
|
Buy Now | |
element14
from US$0.85
|
2,028
in stock
|
Buy Now | |
Farnell
from US$0.71
|
2,028
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
1,998
in stock
|
Buy Now | |
RS Americas
from US$1.35
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 1kohm |
---|---|
Product Range | RL20 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3972K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -50°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Bare discs,uninsulatedleads,1KOhm,+/-10% | RS |
NTC THERMISTOR, 1K, RADIAL LEADED | element14 |
Ntc Thermistor | Newark Electronics |
Standard Discs D97 Material +/-10% | Amphenol Advanced Sensors RL2004-582-97-D1 | RS Americas |
Thermistor NTC 1k Ohm 10% 2-Pin Radial T/R | Avnet Abacus |
RL20 Series 1 kO â–’10% 3972 K Radial Uncoated Disc NTC Thermistor | Future Electronics |
Where can I find additional details, specifications and documents for a RL2004-582-97-D1?
Additional datasheets, footprints and schematics for RL2004-582-97-D1 are listed on our Part Details page. You can also find images and similar parts to RL2004-582-97-D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL2004-582-97-D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL2004-582-97-D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL2004-582-97-D1 fall under?
The RL2004-582-97-D1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to RL2004-582-97-D1 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL2004-582-97-D1 you can contact the distributor directly for product support, shipping queries etc.
Is the RL2004-582-97-D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL2004-582-97-D1 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for RL2004-582-97-D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL2004-582-97-D1 often in real-time on the comparison pages.
What if I can't find stock of RL2004-582-97-D1?
You can fill out our help required form which you can use to request a quote for RL2004-582-97-D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.