Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
No stock
|
Buy Now |
Resistance | 0.18ohm |
---|---|
Product Range | RL Series |
Resistor Case Style | 1206 ^3216 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Type | Thin Film |
Packaging | Cut Tape |
Current Sense Resistor, 0.18 Ohm, 500Mw, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a RL1632R-R180-F?
Additional datasheets, footprints and schematics for RL1632R-R180-F are listed on our Part Details page. You can also find images and similar parts to RL1632R-R180-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1632R-R180-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1632R-R180-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1632R-R180-F fall under?
The RL1632R-R180-F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL1632R-R180-F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1632R-R180-F you can contact the distributor directly for product support, shipping queries etc.
Is the RL1632R-R180-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL1632R-R180-F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RL1632R-R180-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1632R-R180-F often in real-time on the comparison pages.
What if I can't find stock of RL1632R-R180-F?
You can fill out our help required form which you can use to request a quote for RL1632R-R180-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.