Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Terminals | Surface Mount |
---|---|
Leaded Process Compatible | Yes |
No. of Pins | 2 |
Package / Case | 0805 |
Packaging Type | Tape And Reel |
Peak Reflow Compatible (260 C) | Yes |
Power Rating | 250mW |
RoHS Compliant | Yes |
Current Sense Resistor, 0.025 Ohm, 250Mw, 5% | Newark Electronics |
RL Series 0805 0.25 W 0.025 Ohm ▒5 % 0 - 350 ppm/░C Low Resistance Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RL1220T-R025-J?
Additional datasheets, footprints and schematics for RL1220T-R025-J are listed on our Part Details page. You can also find images and similar parts to RL1220T-R025-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1220T-R025-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1220T-R025-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1220T-R025-J fall under?
The RL1220T-R025-J is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RL1220T-R025-J when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1220T-R025-J you can contact the distributor directly for product support, shipping queries etc.
Is the RL1220T-R025-J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL1220T-R025-J have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for RL1220T-R025-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1220T-R025-J often in real-time on the comparison pages.
What if I can't find stock of RL1220T-R025-J?
You can fill out our help required form which you can use to request a quote for RL1220T-R025-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.