Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Terminals | Surface Mount |
---|---|
Leaded Process Compatible | Yes |
No. of Pins | 2 |
Package / Case | 0805 |
Packaging Type | Tape And Reel |
Peak Reflow Compatible (260 C) | Yes |
Power Rating | 250mW |
RoHS Compliant | Yes |
Current Sense Resistor, 0.3 Ohm, 250Mw, 2% | Newark Electronics |
CURRENT SENSE RESISTOR, 0.3 OHM, 250mW, 2% | element14 |
Res 0.3 Ohm 2% 1/3W 0805 | Future Electronics |
Where can I find additional details, specifications and documents for a RL1220S-R30-G?
Additional datasheets, footprints and schematics for RL1220S-R30-G are listed on our Part Details page. You can also find images and similar parts to RL1220S-R30-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1220S-R30-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1220S-R30-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1220S-R30-G fall under?
The RL1220S-R30-G is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RL1220S-R30-G when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1220S-R30-G you can contact the distributor directly for product support, shipping queries etc.
Is the RL1220S-R30-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL1220S-R30-G have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics and Farnell have stock available or on a lead time for RL1220S-R30-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1220S-R30-G often in real-time on the comparison pages.
What if I can't find stock of RL1220S-R30-G?
You can fill out our help required form which you can use to request a quote for RL1220S-R30-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.