RL1220S-R20-F Resistors by Susumu

CURRENT SENSE RES 0R2 1% 333 MW 0805

Status: Unknown
Series: RL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0310

Distributor Stock
Logo for Farnell
Farnell
from US$0.0481
226
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0310
15,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0357
15,000
in stock
Buy Now
Logo for element14
element14
from US$0.0427
5,768
in stock
Buy Now

Specifications

Resistance 0.2ohm
Product Range RL Series
Resistor Case Style 0805 [2012 Metric]
Power Rating 333mW
Resistance Tolerance ± 1%
Resistor Element Material Thin Film
Temperature Coefficient 0ppm/°C to +200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Current Sense Resistor, 0.2 Ohm, 250Mw, 1% | Newark Electronics
RL Series 0805 0.25 W 0.2 Ohm 1% 0-200 ppm/░C Current Sense Thin Film Resistor | Future Electronics
Resistance:0.2ohm | element14
CURRENT SENSE RES, 0R2, 1%, 333 MW, 0805 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RL1220S-R20-F?

Additional datasheets, footprints and schematics for RL1220S-R20-F are listed on our Part Details page. You can also find images and similar parts to RL1220S-R20-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RL1220S-R20-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1220S-R20-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RL1220S-R20-F fall under?

The RL1220S-R20-F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RL1220S-R20-F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RL1220S-R20-F you can contact the distributor directly for product support, shipping queries etc.

Is the RL1220S-R20-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RL1220S-R20-F have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for RL1220S-R20-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RL1220S-R20-F often in real-time on the comparison pages.

What if I can't find stock of RL1220S-R20-F?

You can fill out our help required form which you can use to request a quote for RL1220S-R20-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay