Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 1240-Pcs of 0.01ohm to 10ohm 0805 Size Thin Film Resistors |
---|---|
Power Rating | 250mW |
Range of Resistor Values | 0.01ohm to 10ohm |
No. of Items in Kit | 1240 |
RoHS Compliant | Yes |
Resistor Kit, Low Resistance Chip | Newark Electronics |
Where can I find additional details, specifications and documents for a RL1220-KIT-FILE?
Additional datasheets, footprints and schematics for RL1220-KIT-FILE are listed on our Part Details page. You can also find images and similar parts to RL1220-KIT-FILE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1220-KIT-FILE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1220-KIT-FILE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1220-KIT-FILE fall under?
The RL1220-KIT-FILE is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to RL1220-KIT-FILE when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1220-KIT-FILE you can contact the distributor directly for product support, shipping queries etc.
Is the RL1220-KIT-FILE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL1220-KIT-FILE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RL1220-KIT-FILE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1220-KIT-FILE often in real-time on the comparison pages.
What if I can't find stock of RL1220-KIT-FILE?
You can fill out our help required form which you can use to request a quote for RL1220-KIT-FILE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.