Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
62
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
32,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
62
in stock
|
Buy Now | |
element14
from US$0.15
|
62
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 1218 [3045 Metric] |
---|---|
Resistance | 0.47ohm |
Product Range | RL Series |
Voltage Rating | 700mV |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 5mm |
External Width | 2.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 250ppm/°C |
Temperature Coeff. - | 250ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
RL1218 0,47R 1% 1W TK250 | Rutronik |
.47 OHM 1W 1% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, Rl Series, 0.47 Ohm, 1 W, 1%, 700 Mv, 1218 [3045 Metric] Rohs Compliant: Yes |Yageo RL1218FK-070R47L | Newark Electronics |
RES, 0R47, 1%, 1W, 1218, THICK FILM | element14 |
SMD Chip Resistor, 470 MOhm, � 1%, 1 W, 1218 [3045 Metric], Thick Film, Low Ohmic | Avnet Abacus |
RL Series 1218 1 W 0.47 Ohm â–’1% â–’250 ppm/â–‘C SMT Low OHMIC Chip Resistor | Future Electronics |
SMD Chip Resistor, 470 MOhm, ± 1%, 1 W, 1218 [3045 Metric], Thick Film, Low Ohmic | Avnet America |
Where can I find additional details, specifications and documents for a RL1218FK-070R47L?
Additional datasheets, footprints and schematics for RL1218FK-070R47L are listed on our Part Details page. You can also find images and similar parts to RL1218FK-070R47L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1218FK-070R47L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1218FK-070R47L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1218FK-070R47L fall under?
The RL1218FK-070R47L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL1218FK-070R47L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1218FK-070R47L you can contact the distributor directly for product support, shipping queries etc.
Is the RL1218FK-070R47L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL1218FK-070R47L have stock available?
Authorised distributors including Rutronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for RL1218FK-070R47L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1218FK-070R47L often in real-time on the comparison pages.
What if I can't find stock of RL1218FK-070R47L?
You can fill out our help required form which you can use to request a quote for RL1218FK-070R47L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.