Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.0184
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0437
|
6,250
in stock
|
Buy Now | |
TTI Europe
from US$0.0195
|
1,030,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0184
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0404
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0392
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0190
|
-
|
Buy Now | |
Avnet America
from US$0.0187
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 0.22ohm |
Product Range | RL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 600ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
External Length / Height | 0.55mm |
External Width | 3.1mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
.22 OHM .25W 1% | TTI Europe |
RL Series 1206 0.25 W 0.22 Ohm â–’1% â–’600 ppm/â–‘C SMT Low OHMIC Chip Resistor | Future Electronics |
Resistor chip low ohmic 1206 1% 0.25W 0R | RS |
Res, 0R22, 1%, 0.25W, Thick Film, 1206 Rohs Compliant: Yes |Yageo RL1206FR-070R22L | Newark Electronics |
RES, 0R22, 1%, 0.25W, THICK FILM, 1206 | element14 |
SMD Chip Resistor, 220 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, Low Ohmic | Avnet Abacus |
RL1206 0,22R 1% 0,25W TK600 | Rutronik |
SMD Chip Resistor, 220 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, Low Ohmic | Avnet America |
Where can I find additional details, specifications and documents for a RL1206FR-070R22L?
Additional datasheets, footprints and schematics for RL1206FR-070R22L are listed on our Part Details page. You can also find images and similar parts to RL1206FR-070R22L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1206FR-070R22L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1206FR-070R22L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1206FR-070R22L fall under?
The RL1206FR-070R22L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL1206FR-070R22L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1206FR-070R22L you can contact the distributor directly for product support, shipping queries etc.
Is the RL1206FR-070R22L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL1206FR-070R22L have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for RL1206FR-070R22L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1206FR-070R22L often in real-time on the comparison pages.
What if I can't find stock of RL1206FR-070R22L?
You can fill out our help required form which you can use to request a quote for RL1206FR-070R22L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.