Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
7,495
in stock
|
Buy Now | |
TTI Europe
from US$0.0278
|
65,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0372
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
7,495
in stock
|
Buy Now | |
element14
from US$0.06
|
7,495
in stock
|
Buy Now | |
Rutronik
from US$0.0190
|
-
|
Buy Now | |
Avnet America
from US$0.0187
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 0.12ohm |
Product Range | RL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 600ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
.12 OHM .25W 1% | TTI Europe |
RL Series 1206 0.25 W 0.12 Ohm â–’1% â–’600 ppm/â–‘C SMT Low OHMIC Chip Resistor | Future Electronics |
Surface Mount Chip Resistor, Thick Film, Rl Series, 0.12 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant: Yes |Yageo RL1206FR-070R12L | Newark Electronics |
RES, 0R12, 1%, 0.25W, 1206, THICK FILM | element14 |
RL1206 0,12R 1% 0,25W TK600 | Rutronik |
SMD Chip Resistor, 120 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, Low Ohmic | Avnet America |
SMD Chip Resistor, 120 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, Low Ohmic | Avnet Abacus |
Where can I find additional details, specifications and documents for a RL1206FR-070R12L?
Additional datasheets, footprints and schematics for RL1206FR-070R12L are listed on our Part Details page. You can also find images and similar parts to RL1206FR-070R12L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1206FR-070R12L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1206FR-070R12L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1206FR-070R12L fall under?
The RL1206FR-070R12L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL1206FR-070R12L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1206FR-070R12L you can contact the distributor directly for product support, shipping queries etc.
Is the RL1206FR-070R12L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL1206FR-070R12L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RL1206FR-070R12L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1206FR-070R12L often in real-time on the comparison pages.
What if I can't find stock of RL1206FR-070R12L?
You can fill out our help required form which you can use to request a quote for RL1206FR-070R12L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.