Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.0174
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
850
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
285,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,337
in stock
|
Buy Now | |
element14
from US$0.08
|
5,337
in stock
|
Buy Now | |
Farnell
from US$0.07
|
5,337
in stock
|
Buy Now | |
Chip One Stop
from US$0.0174
|
3,150
in stock
|
Buy Now | |
Rutronik
from US$0.0190
|
-
|
Buy Now | |
Future Electronics
from US$0.0373
|
-
|
Buy Now | |
Avnet America
from US$0.0187
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 0.47ohm |
Product Range | RL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
.47 OHM.125W 1% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, Rl Series, 0.47 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant: Yes |Yageo RL0805FR-070R47L | Newark Electronics |
RES, 0R47, 1%, 0.125W, 0805, THICK FILM | element14 |
Resistor chip low ohmic 0805 1% 0.125W 0 | RS |
RL0805 0,47R 1% 0,125W TK300 | Rutronik |
RL Series 0805 0.125 W 0.47 Ohm â–’1% â–’300 ppm/â–‘C SMT Low OHMIC Chip Resistor | Future Electronics |
SMD Chip Resistor, 470 MOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, Low Ohmic | Avnet America |
SMD Chip Resistor, 470 MOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, Low Ohmic | Avnet Abacus |
Where can I find additional details, specifications and documents for a RL0805FR-070R47L?
Additional datasheets, footprints and schematics for RL0805FR-070R47L are listed on our Part Details page. You can also find images and similar parts to RL0805FR-070R47L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL0805FR-070R47L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL0805FR-070R47L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL0805FR-070R47L fall under?
The RL0805FR-070R47L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL0805FR-070R47L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL0805FR-070R47L you can contact the distributor directly for product support, shipping queries etc.
Is the RL0805FR-070R47L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL0805FR-070R47L have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RL0805FR-070R47L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL0805FR-070R47L often in real-time on the comparison pages.
What if I can't find stock of RL0805FR-070R47L?
You can fill out our help required form which you can use to request a quote for RL0805FR-070R47L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.