Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,050
in stock
|
Buy Now | |
TTI Europe
from US$0.0248
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0255
|
10,000
in stock
|
Buy Now | |
element14
from US$0.07
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
8,160
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0258
|
-
|
Buy Now | |
Future Electronics
from US$0.0250
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 0.1ohm |
Product Range | RL Series |
Voltage Rating | 100V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 800ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.35mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Height | 1mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 800ppm/°C |
Temperature Coeff. - | 800ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 100V |
.1 OHM1/16W 1% | TTI Europe |
Res, 0R1, 1%, 0.063W, Thick Film, 0402 Rohs Compliant: Yes |Yageo RL0402FR-070R1L | Newark Electronics |
SMD Chip Resistor, 100 MOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, Low Ohmic | Avnet America |
RES, 0R1, 1%, 0.063W, THICK FILM, 0402 | element14 |
YAGEO SMD Resistor 250mW, 100mOhm, 1%, 0402 | Distrelec |
Resistor chip low ohmic 0402 1% 0.0625W | RS |
SMD Chip Resistor, 100 MOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, Low Ohmic | Avnet Abacus |
RL0402 0,1R 1% 0,0625W TK800 | Rutronik |
RL Series 0402 0.063 W 0.1 Ohm â–’1% â–’800 ppm/â–‘C SMT Low OHMIC Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RL0402FR-070R1L?
Additional datasheets, footprints and schematics for RL0402FR-070R1L are listed on our Part Details page. You can also find images and similar parts to RL0402FR-070R1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL0402FR-070R1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL0402FR-070R1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL0402FR-070R1L fall under?
The RL0402FR-070R1L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL0402FR-070R1L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL0402FR-070R1L you can contact the distributor directly for product support, shipping queries etc.
Is the RL0402FR-070R1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL0402FR-070R1L have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RL0402FR-070R1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL0402FR-070R1L often in real-time on the comparison pages.
What if I can't find stock of RL0402FR-070R1L?
You can fill out our help required form which you can use to request a quote for RL0402FR-070R1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.