Status: | Unknown |
---|---|
Series: | RKZ3 Series |
RoHS: | Unknown |
Prices starting from US$7.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.61
|
60
in stock
|
Buy Now | |
Schukat Electronic
from US$7.90
|
32
in stock
|
Buy Now | |
element14
from US$10.29
|
7
in stock
|
Buy Now | |
Farnell
from US$9.16
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.26
|
4
in stock
|
Buy Now | |
Rutronik
from US$9.81
|
-
|
Buy Now | |
Newark Electronics
from US$9.84
|
-
|
Buy Now | |
Future Electronics
from US$8.38
|
-
|
Buy Now | |
RS Americas
from US$8.93
|
-
|
Buy Now | |
Richardson RFPD
from US$7.67
|
-
|
Buy Now | |
Sager
from US$7.54
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ3 Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 12.2mm |
Height | 7.5mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
DC/DC Converter Isolated 12V 3W | RS |
DC/DC Conv SIP7 3W 24:12V 250mA 3kVDC | Schukat Electronic |
DC-DC CONVERTER, 12V, 0.25A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 24V to 12V 3W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, 12V, 0.25A | Newark Electronics |
Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input | Future Electronics |
DC-DC-Converter, 3W, 24Vin, 12Vout, Unregulated, SIP7, RKZ3 Series | RECOM Power Inc. RKZ3-2412S | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 24Vin 12Vout 250mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a RKZ3-2412S?
Additional datasheets, footprints and schematics for RKZ3-2412S are listed on our Part Details page. You can also find images and similar parts to RKZ3-2412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ3-2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ3-2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ3-2412S fall under?
The RKZ3-2412S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ3-2412S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ3-2412S you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ3-2412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ3-2412S have stock available?
Authorised distributors including RS, Schukat Electronic, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RKZ3-2412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ3-2412S often in real-time on the comparison pages.
What if I can't find stock of RKZ3-2412S?
You can fill out our help required form which you can use to request a quote for RKZ3-2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.