Status: | Unknown |
---|---|
Series: | RKZ-xx2005D Series |
RoHS: | Unknown |
Prices starting from US$4.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.07
|
No stock
|
Buy Now | |
Chip One Stop
from US$4.30
|
21
in stock
|
Buy Now | |
Rutronik
from US$7.31
|
-
|
Buy Now | |
Newark Electronics
from US$6.52
|
-
|
Buy Now | |
element14
from US$6.40
|
-
|
Buy Now | |
Schukat Electronic
from US$5.87
|
-
|
Buy Now | |
Richardson RFPD
from US$5.70
|
-
|
Buy Now | |
Sager
from US$5.63
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 20V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ-xx2005D Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.6mm |
Height | 10.2mm |
Depth | 7.05mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Mod 24V to +20/-05V 2W 3kV THT | Rutronik |
Dc-Dc Converter, 2 O/P, 2W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
DC/DC 24V:20/-5V 0,05/-0,2A ±0,08 SIP7 | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 24Vin +20/-5Vout 50/-200mA | Sager |
Where can I find additional details, specifications and documents for a RKZ-242005D?
Additional datasheets, footprints and schematics for RKZ-242005D are listed on our Part Details page. You can also find images and similar parts to RKZ-242005D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-242005D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-242005D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-242005D fall under?
The RKZ-242005D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-242005D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-242005D you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-242005D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-242005D have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for RKZ-242005D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-242005D often in real-time on the comparison pages.
What if I can't find stock of RKZ-242005D?
You can fill out our help required form which you can use to request a quote for RKZ-242005D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.