Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 66mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
Dc-Dc Converter, Medical, 2 O/P, 2W | Newark Electronics |
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 24Vin +/-15Vout 66mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a RKZ-2415D/HP?
Additional datasheets, footprints and schematics for RKZ-2415D/HP are listed on our Part Details page. You can also find images and similar parts to RKZ-2415D/HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-2415D/HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-2415D/HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-2415D/HP fall under?
The RKZ-2415D/HP is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-2415D/HP when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-2415D/HP you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-2415D/HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-2415D/HP have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD, Sager and Farnell have stock available or on a lead time for RKZ-2415D/HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-2415D/HP often in real-time on the comparison pages.
What if I can't find stock of RKZ-2415D/HP?
You can fill out our help required form which you can use to request a quote for RKZ-2415D/HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.