Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
Prices starting from US$10.06
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 111mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
2W Dc/Dc-Converter Econoline Sip7 4Kv Unreg/Tube Rohs Compliant: Yes |Recom Power RKZ-241509D/HP | Newark Electronics |
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 21.6V - 26.4V Input | Future Electronics |
DC-DC Converter,15V,0.067A,-9V,0.111A,21.6-26.4VIn, Enclosed, PCB Mnt, RKZSeries | RECOM Power Inc. RKZ-241509D/HP | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 24VIN +15/-9V THT 4kV SHT CRCT PROTEC | Sager |
Where can I find additional details, specifications and documents for a RKZ-241509D/HP?
Additional datasheets, footprints and schematics for RKZ-241509D/HP are listed on our Part Details page. You can also find images and similar parts to RKZ-241509D/HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-241509D/HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-241509D/HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-241509D/HP fall under?
The RKZ-241509D/HP is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-241509D/HP when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-241509D/HP you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-241509D/HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-241509D/HP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for RKZ-241509D/HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-241509D/HP often in real-time on the comparison pages.
What if I can't find stock of RKZ-241509D/HP?
You can fill out our help required form which you can use to request a quote for RKZ-241509D/HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.