Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
Prices starting from US$7.81
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC 60601 |
DC/DC Mod 24V to 05V 2W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.4A | Newark Electronics |
RKZ Series 2 W 24 Vin Single Output 5 V Isolated DC/DC Converter - SIP-7 | Future Electronics |
DC-DC Converter, 2W, SIP7 3kV Unregulated , Single, 05V, 2A, RKZ Series | RECOM Power Inc. RKZ-2405S | RS Americas |
DC-DC CONVERTER, MEDICAL, 5V, 0.4A | element14 |
Isolated DC/DC Converters - Through Hole 2W 24Vin 5Vout 400mA SIP7 | Sager |
Where can I find additional details, specifications and documents for a RKZ-2405S?
Additional datasheets, footprints and schematics for RKZ-2405S are listed on our Part Details page. You can also find images and similar parts to RKZ-2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-2405S fall under?
The RKZ-2405S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-2405S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-2405S you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-2405S have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RKZ-2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-2405S often in real-time on the comparison pages.
What if I can't find stock of RKZ-2405S?
You can fill out our help required form which you can use to request a quote for RKZ-2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.