Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 111mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
DC/DC Mod 12V to +15/-09V 2W 3kV THT | Rutronik |
DC-DC Converter,15V,0.067A,-9V,0.111A,10.8-13.2VIn, Enclosed, PCB Mnt, RKZSeries | RECOM Power Inc. RKZ-121509D | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 12VIN +15/-9V THT | Sager |
Where can I find additional details, specifications and documents for a RKZ-121509D?
Additional datasheets, footprints and schematics for RKZ-121509D are listed on our Part Details page. You can also find images and similar parts to RKZ-121509D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-121509D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-121509D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-121509D fall under?
The RKZ-121509D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-121509D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-121509D you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-121509D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-121509D have stock available?
Authorised distributors including Rutronik, RS Americas, element14, Richardson RFPD and Sager have stock available or on a lead time for RKZ-121509D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-121509D often in real-time on the comparison pages.
What if I can't find stock of RKZ-121509D?
You can fill out our help required form which you can use to request a quote for RKZ-121509D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.