Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
Prices starting from US$7.41
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 168mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 84% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 3kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
DC/DC converter,12Vin,12Vout 168mA,2W | RS |
DC/DC Conv 12V:12V 168mA 2W SIP7 | Schukat Electronic |
DC/DC Mod 12V to 12V 2W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 12V, 0.168A | Newark Electronics |
RKZ Series 2 W Single Output 12 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 12Vdc, I/O isolation 3000Vdc | RECOM Power Inc. RKZ-1212S | RS Americas |
Isolated DC/DC Converters - Through Hole 2W DC/DC 3kV UNREG 12Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RKZ-1212S?
Additional datasheets, footprints and schematics for RKZ-1212S are listed on our Part Details page. You can also find images and similar parts to RKZ-1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-1212S fall under?
The RKZ-1212S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-1212S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-1212S you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-1212S have stock available?
Authorised distributors including RS, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RKZ-1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-1212S often in real-time on the comparison pages.
What if I can't find stock of RKZ-1212S?
You can fill out our help required form which you can use to request a quote for RKZ-1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.