Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
Prices starting from US$7.82
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 84mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC converter,12Vin,+/-12Vout 84mA,2W | RS |
Dc-Dc Converter, Medical, 2 O/P, 2W, Sip | Newark Electronics |
RKZ Series DC/DC 12V 2W Dual Output THT Isolated Converter Module | Future Electronics |
Recom Iso DC-DC Converter, Vin 10.8to13.2VDC, Vout +/-12VDC, I/O isolation 3000VDC | RECOM Power Inc. RKZ-1212D | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 3kV UNREG 12Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a RKZ-1212D?
Additional datasheets, footprints and schematics for RKZ-1212D are listed on our Part Details page. You can also find images and similar parts to RKZ-1212D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-1212D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-1212D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-1212D fall under?
The RKZ-1212D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-1212D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-1212D you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-1212D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-1212D have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RKZ-1212D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-1212D often in real-time on the comparison pages.
What if I can't find stock of RKZ-1212D?
You can fill out our help required form which you can use to request a quote for RKZ-1212D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.