Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 84% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 3kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
DC/DC Conv 12V:5V 2W SIP7 | Schukat Electronic |
DC/DC Mod 12V to 05V 2W 3kV 3kV THT | Rutronik |
RKZ Series 2 W Single Output 5 V DC/DC Converter - SIP-7 | Future Electronics |
DC-DC Converter, 2W SGL 5V OUT SIP7 | RECOM Power Inc. RKZ-1205S | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC 3kV UNREG 12Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RKZ-1205S?
Additional datasheets, footprints and schematics for RKZ-1205S are listed on our Part Details page. You can also find images and similar parts to RKZ-1205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-1205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-1205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-1205S fall under?
The RKZ-1205S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-1205S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-1205S you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-1205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-1205S have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for RKZ-1205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-1205S often in real-time on the comparison pages.
What if I can't find stock of RKZ-1205S?
You can fill out our help required form which you can use to request a quote for RKZ-1205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.