Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
Prices starting from US$7.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.32
|
39
in stock
|
Buy Now | |
Future Electronics
from US$7.99
|
25
in stock
|
Buy Now | |
RS Americas
from US$9.72
|
-
|
Buy Now | |
element14
from US$10.29
|
-
|
Buy Now | |
Schukat Electronic
from US$8.29
|
-
|
Buy Now | |
Richardson RFPD
from US$8.05
|
-
|
Buy Now | |
Sager
from US$7.91
|
-
|
Buy Now | |
Farnell
from US$9.60
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 111mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Converter Isolated 15/-9V 67/111mA | RS |
2W DC/DC-Converter ECONOLINE SIP7 3kV unreg | Future Electronics |
DC-DC Converter,15V,0.067A,-9V,0.111A,4.5-5.5VIn, Enclosed, PCB Mount, RKZSeries | RECOM Power Inc. RKZ-051509D | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W | element14 |
DC/DC Conv 5V:-15/-9V 2W SIP7 | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 05VIN +15/-9V THT | Sager |
Where can I find additional details, specifications and documents for a RKZ-051509D?
Additional datasheets, footprints and schematics for RKZ-051509D are listed on our Part Details page. You can also find images and similar parts to RKZ-051509D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-051509D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-051509D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-051509D fall under?
The RKZ-051509D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-051509D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-051509D you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-051509D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-051509D have stock available?
Authorised distributors including RS, Future Electronics, RS Americas, element14 and Schukat Electronic have stock available or on a lead time for RKZ-051509D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-051509D often in real-time on the comparison pages.
What if I can't find stock of RKZ-051509D?
You can fill out our help required form which you can use to request a quote for RKZ-051509D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.