RKWT 5L-949/5 M Sensor Connectors & Components by Lumberg

SENSOR CORD, 5P, M12 RCPT-FREE END, 5M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.31

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$63.31
-
Buy Now

Specifications

Connector Type A 90° M12 Receptacle
Connector Type B Free End
No. of Positions 5 Positions
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft
RoHS Compliant Yes

Alternative Descriptions

Sensor Cord, 5P, M12 Rcpt-Free End, 5M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKWT 5L-949/5 M?

Additional datasheets, footprints and schematics for RKWT 5L-949/5 M are listed on our Part Details page. You can also find images and similar parts to RKWT 5L-949/5 M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKWT 5L-949/5 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKWT 5L-949/5 M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKWT 5L-949/5 M fall under?

The RKWT 5L-949/5 M is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to RKWT 5L-949/5 M when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKWT 5L-949/5 M you can contact the distributor directly for product support, shipping queries etc.

Is the RKWT 5L-949/5 M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RKWT 5L-949/5 M have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for RKWT 5L-949/5 M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKWT 5L-949/5 M often in real-time on the comparison pages.

What if I can't find stock of RKWT 5L-949/5 M?

You can fill out our help required form which you can use to request a quote for RKWT 5L-949/5 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay