Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Sensor |
Current Rating | 4A |
Jacket Colour | Orange |
Voltage Rating | 240V |
Lumberg Automation Cordset, M12 Socket - Bare End, 3 Conductors, 5m, IP65 / IP67 / IP68, Orange | Distrelec |
Lead,pvc, M12 R/A Skt-Free End,3P,5M | Newark Electronics |
Where can I find additional details, specifications and documents for a RKWT 4-3-06/5 M?
Additional datasheets, footprints and schematics for RKWT 4-3-06/5 M are listed on our Part Details page. You can also find images and similar parts to RKWT 4-3-06/5 M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKWT 4-3-06/5 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKWT 4-3-06/5 M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKWT 4-3-06/5 M fall under?
The RKWT 4-3-06/5 M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RKWT 4-3-06/5 M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKWT 4-3-06/5 M you can contact the distributor directly for product support, shipping queries etc.
Is the RKWT 4-3-06/5 M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKWT 4-3-06/5 M have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for RKWT 4-3-06/5 M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKWT 4-3-06/5 M often in real-time on the comparison pages.
What if I can't find stock of RKWT 4-3-06/5 M?
You can fill out our help required form which you can use to request a quote for RKWT 4-3-06/5 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.