RKWT 4-07/2 M Sensors & Transducers by Lumberg

LEAD PVC M12 R/A SKT-FREE END 4P 2M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.07

Distributor Stock
Logo for Farnell
Farnell
from US$8.75
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.07
96
in stock
Buy Now
Logo for element14
element14
from US$15.02
96
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.96
-
Buy Now
Logo for Distrelec
Distrelec
from US$9.78
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Connector Type A M12 Sensor Right Angle 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 2m
Cable Length - Imperial 6.56ft
Product Range -
SVHC Lead (27-Jun-2018)
Cable Assembly Type Sensor
Current Rating 4A
Jacket Colour Orange
Voltage Rating 240V

Alternative Descriptions

Lead,pvc, M12 R/A Skt-Free End,4P,2M | Newark Electronics
LEAD,PVC, M12 R/A SKT-FREE END,4P,2M | element14
Lumberg Automation Cordset, M12 Socket - Bare End, 4 Conductors, 2m, IP65 / IP67 / IP68, Orange | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKWT 4-07/2 M?

Additional datasheets, footprints and schematics for RKWT 4-07/2 M are listed on our Part Details page. You can also find images and similar parts to RKWT 4-07/2 M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKWT 4-07/2 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKWT 4-07/2 M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKWT 4-07/2 M fall under?

The RKWT 4-07/2 M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RKWT 4-07/2 M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKWT 4-07/2 M you can contact the distributor directly for product support, shipping queries etc.

Is the RKWT 4-07/2 M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKWT 4-07/2 M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for RKWT 4-07/2 M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKWT 4-07/2 M often in real-time on the comparison pages.

What if I can't find stock of RKWT 4-07/2 M?

You can fill out our help required form which you can use to request a quote for RKWT 4-07/2 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay