RKWT 3 U-618/15F Sensors & Transducers by Lumberg

SENSOR CORD 3P 1/2" PLUG-FREE END 15F

Status: Unknown
Series: RKWT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.22

Distributor Stock
Logo for Farnell
Farnell
from US$62.00
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$59.22
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$59.65
-
Buy Now
Logo for element14
element14
from US$69.90
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Connector Type A 1/2"-20 Sensor Right Angle 3 Position Plug
Connector Type B Free End
Cable Length - Metric 4.57m
Cable Length - Imperial 15ft
Product Range RKWT Series

Alternative Descriptions

Sensor Cord, 3P, 1/2" Plug-Free End, 15F | Newark Electronics
SENSOR CORD, 3P, 1/2" PLUG-FREE END, 15F | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKWT 3 U-618/15F?

Additional datasheets, footprints and schematics for RKWT 3 U-618/15F are listed on our Part Details page. You can also find images and similar parts to RKWT 3 U-618/15F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKWT 3 U-618/15F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKWT 3 U-618/15F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKWT 3 U-618/15F fall under?

The RKWT 3 U-618/15F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RKWT 3 U-618/15F when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKWT 3 U-618/15F you can contact the distributor directly for product support, shipping queries etc.

Is the RKWT 3 U-618/15F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKWT 3 U-618/15F have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RKWT 3 U-618/15F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKWT 3 U-618/15F often in real-time on the comparison pages.

What if I can't find stock of RKWT 3 U-618/15F?

You can fill out our help required form which you can use to request a quote for RKWT 3 U-618/15F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay