Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
FASTENER LENGTH - IMPERIAL | 11" |
---|---|
FASTENER LENGTH - METRIC | 279.4MM |
FASTENER WIDTH - IMPERIAL | 0.5" |
FASTENER WIDTH - METRIC | 12.7MM |
FASTENER COLOUR | BLACK |
FASTENER MATERIAL | NYLON (POLYAMIDE), PE (POLYETHYLENE) |
RoHS Compliant | YES |
Cable tie Hook Loop Black | Heilind Electronics |
Cable Fastener | Newark Electronics |
Cable Tie, Hook and Loop, Low Density Polyethylene (Hook), Nylon Knit (Loop) | Essentra Components RKW-8-11-BK | RS Americas |
Where can I find additional details, specifications and documents for a RKW-8-11-BK?
Additional datasheets, footprints and schematics for RKW-8-11-BK are listed on our Part Details page. You can also find images and similar parts to RKW-8-11-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKW-8-11-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKW-8-11-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKW-8-11-BK fall under?
The RKW-8-11-BK is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to RKW-8-11-BK when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKW-8-11-BK you can contact the distributor directly for product support, shipping queries etc.
Is the RKW-8-11-BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RKW-8-11-BK have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for RKW-8-11-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKW-8-11-BK often in real-time on the comparison pages.
What if I can't find stock of RKW-8-11-BK?
You can fill out our help required form which you can use to request a quote for RKW-8-11-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.