Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
FASTENER LENGTH - IMPERIAL | 15" |
---|---|
FASTENER LENGTH - METRIC | 381MM |
FASTENER WIDTH - IMPERIAL | 0.75" |
FASTENER WIDTH - METRIC | 19.1MM |
FASTENER COLOUR | BLACK |
FASTENER MATERIAL | NYLON (POLYAMIDE), PE (POLYETHYLENE) |
RoHS Compliant | YES |
Cable Fastener | Newark Electronics |
Hook & Loop - Standard Cable Tie, Black, 15.000 in Long, .750 in Wide | Essentra Components RKW-12-15-BK | RS Americas |
Where can I find additional details, specifications and documents for a RKW-12-15-BK?
Additional datasheets, footprints and schematics for RKW-12-15-BK are listed on our Part Details page. You can also find images and similar parts to RKW-12-15-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKW-12-15-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKW-12-15-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKW-12-15-BK fall under?
The RKW-12-15-BK is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to RKW-12-15-BK when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKW-12-15-BK you can contact the distributor directly for product support, shipping queries etc.
Is the RKW-12-15-BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RKW-12-15-BK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RKW-12-15-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKW-12-15-BK often in real-time on the comparison pages.
What if I can't find stock of RKW-12-15-BK?
You can fill out our help required form which you can use to request a quote for RKW-12-15-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.