Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 8 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | - |
Sensor Cord, 8P M12 Rcpt-Free End, 32.8 | Newark Electronics |
47AC3091 | element14 |
SENSOR CORD, 8P M12 RCPT-FREE END, 32.8 | Farnell |
Where can I find additional details, specifications and documents for a RKT8-661/10M?
Additional datasheets, footprints and schematics for RKT8-661/10M are listed on our Part Details page. You can also find images and similar parts to RKT8-661/10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKT8-661/10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKT8-661/10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKT8-661/10M fall under?
The RKT8-661/10M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RKT8-661/10M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKT8-661/10M you can contact the distributor directly for product support, shipping queries etc.
Is the RKT8-661/10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKT8-661/10M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RKT8-661/10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKT8-661/10M often in real-time on the comparison pages.
What if I can't find stock of RKT8-661/10M?
You can fill out our help required form which you can use to request a quote for RKT8-661/10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.