RKT 4-602/5M Sensors & Transducers by Lumberg

SINGLE ENDED SENSOR CORDSET M12 4 POSIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.04

Distributor Stock
Logo for Farnell
Farnell
from US$27.04
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$39.03
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$36.96
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft
Product Range -

Alternative Descriptions

Single Ended Sensor Cordset, M12 4 Position Female, 5M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKT 4-602/5M?

Additional datasheets, footprints and schematics for RKT 4-602/5M are listed on our Part Details page. You can also find images and similar parts to RKT 4-602/5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKT 4-602/5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKT 4-602/5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKT 4-602/5M fall under?

The RKT 4-602/5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RKT 4-602/5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKT 4-602/5M you can contact the distributor directly for product support, shipping queries etc.

Is the RKT 4-602/5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKT 4-602/5M have stock available?

Authorised distributors including RS Americas, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for RKT 4-602/5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKT 4-602/5M often in real-time on the comparison pages.

What if I can't find stock of RKT 4-602/5M?

You can fill out our help required form which you can use to request a quote for RKT 4-602/5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay