Status: | Unknown |
---|---|
Series: | RKT Series |
RoHS: | Unknown |
Prices starting from US$11.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.91
|
181
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.29
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$11.41
|
13
in stock
|
Buy Now | |
element14
from US$25.52
|
13
in stock
|
Buy Now | |
Farnell
from US$25.30
|
13
in stock
|
Buy Now | |
RS Americas
from US$30.42
|
8
in stock
|
Buy Now | |
Distrelec
from US$27.91
|
-
|
Buy Now |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | RKT Series |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Sensor |
Current Rating | 4A |
Jacket Colour | Black |
Voltage Rating | 250V |
M12 FEM DROIT PUR | RS |
Connection lead | Transfer Multisort Elektronik |
Lead,pur, M12 Skt-Free End, 4P, 5M | Newark Electronics |
LEAD,PUR, M12 SKT-FREE END, 4P, 5M | element14 |
Lumberg Automation Cordset, M12 Socket - Bare End, 4 Conductors, 5m, IP67 / NEMA 6P, Black | Distrelec |
Where can I find additional details, specifications and documents for a RKT 4-225/5 M?
Additional datasheets, footprints and schematics for RKT 4-225/5 M are listed on our Part Details page. You can also find images and similar parts to RKT 4-225/5 M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKT 4-225/5 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKT 4-225/5 M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKT 4-225/5 M fall under?
The RKT 4-225/5 M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RKT 4-225/5 M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKT 4-225/5 M you can contact the distributor directly for product support, shipping queries etc.
Is the RKT 4-225/5 M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKT 4-225/5 M have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RKT 4-225/5 M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKT 4-225/5 M often in real-time on the comparison pages.
What if I can't find stock of RKT 4-225/5 M?
You can fill out our help required form which you can use to request a quote for RKT 4-225/5 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.