Status: | Unknown |
---|---|
Series: | RKT Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | RKT Series |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Sensor |
Current Rating | 4A |
Jacket Colour | Black |
Voltage Rating | 240V |
Lead,pur, M12 Skt-Free End, 4P, 2M | Newark Electronics |
LEAD,PUR, M12 SKT-FREE END, 4P, 2M | element14 |
Lumberg Automation Cordset, M12 Socket - Bare End, 4 Conductors, 2m, IP67 / NEMA 6P, Black | Distrelec |
Where can I find additional details, specifications and documents for a RKT 4-225/2 M?
Additional datasheets, footprints and schematics for RKT 4-225/2 M are listed on our Part Details page. You can also find images and similar parts to RKT 4-225/2 M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKT 4-225/2 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKT 4-225/2 M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKT 4-225/2 M fall under?
The RKT 4-225/2 M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RKT 4-225/2 M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKT 4-225/2 M you can contact the distributor directly for product support, shipping queries etc.
Is the RKT 4-225/2 M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKT 4-225/2 M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for RKT 4-225/2 M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKT 4-225/2 M often in real-time on the comparison pages.
What if I can't find stock of RKT 4-225/2 M?
You can fill out our help required form which you can use to request a quote for RKT 4-225/2 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.