RKT 3 U-618/6F Lumberg Parts by Lumberg

SENSOR CORD 3P 1/2" PLUG-FREE END 6F

Status: Unknown
Series: RKT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.10

Distributor Stock
Logo for Farnell
Farnell
from US$21.77
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$20.15
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.04
-
Buy Now
Logo for element14
element14
from US$19.10
-
Buy Now

Specifications

Connector Type A 1/2"-20 Sensor Straight 3 Position Plug
Connector Type B Free End
Cable Length - Metric 1.83m
Cable Length - Imperial 6ft
Product Range RKT Series

Alternative Descriptions

Sensor Cord, 3P, 1/2" Plug-Free End, 6F | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKT 3 U-618/6F?

Additional datasheets, footprints and schematics for RKT 3 U-618/6F are listed on our Part Details page. You can also find images and similar parts to RKT 3 U-618/6F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKT 3 U-618/6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKT 3 U-618/6F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKT 3 U-618/6F fall under?

The RKT 3 U-618/6F is listed under Lumberg Parts.

Can I view similar or alternative parts?

You can view similar parts to RKT 3 U-618/6F when available in the Lumberg Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKT 3 U-618/6F you can contact the distributor directly for product support, shipping queries etc.

Is the RKT 3 U-618/6F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKT 3 U-618/6F have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RKT 3 U-618/6F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKT 3 U-618/6F often in real-time on the comparison pages.

What if I can't find stock of RKT 3 U-618/6F?

You can fill out our help required form which you can use to request a quote for RKT 3 U-618/6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay