Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.094" |
I.D. Recovered Max - Metric | 2.4mm |
Shrink Tubing / Boot Material | PVF (Polyvinyl Fluoride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Heat Shrink |
Approval Bodies | UL |
Shrink Temperature | 175°C |
Shrink Type | Heat |
Unshrunk Diameter | 4.8mm |
Heat Shrink Tubing, 4.8Mm Id, Trans, 4Ft | Newark Electronics |
HEATSHRINK, 4.8MM, CLEAR, 1.2M | element14 |
Where can I find additional details, specifications and documents for a RKT-3/16-X-4FT?
Additional datasheets, footprints and schematics for RKT-3/16-X-4FT are listed on our Part Details page. You can also find images and similar parts to RKT-3/16-X-4FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKT-3/16-X-4FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKT-3/16-X-4FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKT-3/16-X-4FT fall under?
The RKT-3/16-X-4FT is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RKT-3/16-X-4FT when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKT-3/16-X-4FT you can contact the distributor directly for product support, shipping queries etc.
Is the RKT-3/16-X-4FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKT-3/16-X-4FT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RKT-3/16-X-4FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKT-3/16-X-4FT often in real-time on the comparison pages.
What if I can't find stock of RKT-3/16-X-4FT?
You can fill out our help required form which you can use to request a quote for RKT-3/16-X-4FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.