Status: | Unknown |
---|---|
Series: | RKS Series |
RoHS: | Compliant |
Track Resistance | 0.5ohm |
---|---|
Power Rating | 100W |
Product Range | RKS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 0.5ohm |
RoHS Compliant | Yes |
Rheostat, Wirewound, 0.5 Ohm, 100W | Newark Electronics |
Rheostat | RS Americas |
.5 OHM 10% 100W RKS TYPE | TTI Europe |
RHEOSTAT, R5, 10%, 100W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RKSR50E?
Additional datasheets, footprints and schematics for RKSR50E are listed on our Part Details page. You can also find images and similar parts to RKSR50E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKSR50E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKSR50E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKSR50E fall under?
The RKSR50E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RKSR50E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKSR50E you can contact the distributor directly for product support, shipping queries etc.
Is the RKSR50E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RKSR50E have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for RKSR50E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKSR50E often in real-time on the comparison pages.
What if I can't find stock of RKSR50E?
You can fill out our help required form which you can use to request a quote for RKSR50E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.