Status: | Unknown |
---|---|
Series: | RKS Series |
RoHS: | Unknown |
Track Resistance | 50ohm |
---|---|
Power Rating | 100W |
Product Range | RKS Series |
Potentiometer Mounting | Panel |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 50ohm |
Resistance Max | 50ohm |
Rheostat Open Core 10% 100W 50R | RS |
Rheostat, Wirewound, 50 Ohm, 100W | Newark Electronics |
Rheostat, WW, Rest 50 Ohms, Pwr-Rtg 100 W, Cur-Rtg 1.41 A, Lug, Shaft 0.25 in, Open | Ohmite RKS50RE | RS Americas |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a RKS50RE?
Additional datasheets, footprints and schematics for RKS50RE are listed on our Part Details page. You can also find images and similar parts to RKS50RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKS50RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKS50RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKS50RE fall under?
The RKS50RE is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RKS50RE when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKS50RE you can contact the distributor directly for product support, shipping queries etc.
Is the RKS50RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKS50RE have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for RKS50RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKS50RE often in real-time on the comparison pages.
What if I can't find stock of RKS50RE?
You can fill out our help required form which you can use to request a quote for RKS50RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.