Status: | Unknown |
---|---|
Series: | RKS Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
Power Rating | 100W |
Product Range | RKS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 1kohm |
Resistance Max | 1kohm |
RoHS Compliant | No |
Rheostat, Wirewound, 1Kohm, 100W | Newark Electronics |
100 WATT MODEL K RHEOSTAT 10% | Ohmite RKS1K0 | RS Americas |
Where can I find additional details, specifications and documents for a RKS1K0?
Additional datasheets, footprints and schematics for RKS1K0 are listed on our Part Details page. You can also find images and similar parts to RKS1K0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKS1K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKS1K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKS1K0 fall under?
The RKS1K0 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RKS1K0 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKS1K0 you can contact the distributor directly for product support, shipping queries etc.
Is the RKS1K0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKS1K0 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RKS1K0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKS1K0 often in real-time on the comparison pages.
What if I can't find stock of RKS1K0?
You can fill out our help required form which you can use to request a quote for RKS1K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.