Status: | Unknown |
---|---|
Series: | RKS Series |
RoHS: | Unknown |
Prices starting from US$104.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$104.50
|
No stock
|
Buy Now |
Track Resistance | 16ohm |
---|---|
Power Rating | 100W |
Product Range | RKS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 16ohm |
Resistance Max | 16ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 16 Ohm, 100W | Newark Electronics |
Where can I find additional details, specifications and documents for a RKS16R?
Additional datasheets, footprints and schematics for RKS16R are listed on our Part Details page. You can also find images and similar parts to RKS16R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKS16R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKS16R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKS16R fall under?
The RKS16R is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RKS16R when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKS16R you can contact the distributor directly for product support, shipping queries etc.
Is the RKS16R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKS16R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RKS16R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKS16R often in real-time on the comparison pages.
What if I can't find stock of RKS16R?
You can fill out our help required form which you can use to request a quote for RKS16R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.