Status: | Unknown |
---|---|
Series: | RKS Series |
RoHS: | Compliant |
Track Resistance | 10ohm |
---|---|
Power Rating | 100W |
Product Range | RKS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 10ohm |
Resistance Max | 10ohm |
RoHS Compliant | Yes |
Rheostat, WW, Rest 10 Ohms, Pwr-Rtg 100 W, Cur-Rtg 3.16 A, Lug, Shaft 0.25 in, Open | Ohmite RKS10RE | RS Americas |
Rheostat, Wirewound, 10 Ohm, 100W | Newark Electronics |
Rheostat Open Core 10% 100W 10R | RS |
RHEOSTAT, 10R, 10%, 100W, PANEL | Farnell |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a RKS10RE?
Additional datasheets, footprints and schematics for RKS10RE are listed on our Part Details page. You can also find images and similar parts to RKS10RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKS10RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKS10RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKS10RE fall under?
The RKS10RE is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RKS10RE when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKS10RE you can contact the distributor directly for product support, shipping queries etc.
Is the RKS10RE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RKS10RE have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Farnell and Richardson RFPD have stock available or on a lead time for RKS10RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKS10RE often in real-time on the comparison pages.
What if I can't find stock of RKS10RE?
You can fill out our help required form which you can use to request a quote for RKS10RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.