Status: | Unknown |
---|---|
Series: | RKS Series |
RoHS: | Compliant |
Track Resistance | 100ohm |
---|---|
Power Rating | 100W |
Product Range | RKS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 100ohm |
RoHS Compliant | Yes |
Rheostat, Wirewound, 100 Ohm, 100W | Newark Electronics |
Rheostat, WW, Rest 100 Ohms, Pwr-Rtg 100 W, Cur-Rtg 1 A, Lug, Shaft 0.25 in, Open | Ohmite RKS100E | RS Americas |
Rheostat, Wirewound | RS |
RHEOSTAT, 100R, 10%, 100W, PANEL | element14 |
Where can I find additional details, specifications and documents for a RKS100E?
Additional datasheets, footprints and schematics for RKS100E are listed on our Part Details page. You can also find images and similar parts to RKS100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKS100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKS100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKS100E fall under?
The RKS100E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RKS100E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKS100E you can contact the distributor directly for product support, shipping queries etc.
Is the RKS100E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RKS100E have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for RKS100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKS100E often in real-time on the comparison pages.
What if I can't find stock of RKS100E?
You can fill out our help required form which you can use to request a quote for RKS100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.