Status: | Unknown |
---|---|
Series: | RKS Series |
RoHS: | Unknown |
Track Resistance | 100ohm |
---|---|
Power Rating | 100W |
Product Range | RKS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 100ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 100 Ohm, 100W | Newark Electronics |
100 WATT MODEL K RHEOSTAT 10% | Ohmite RKS100 | RS Americas |
Where can I find additional details, specifications and documents for a RKS100?
Additional datasheets, footprints and schematics for RKS100 are listed on our Part Details page. You can also find images and similar parts to RKS100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKS100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKS100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKS100 fall under?
The RKS100 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RKS100 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKS100 you can contact the distributor directly for product support, shipping queries etc.
Is the RKS100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKS100 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RKS100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKS100 often in real-time on the comparison pages.
What if I can't find stock of RKS100?
You can fill out our help required form which you can use to request a quote for RKS100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.