Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.95
Connector Type A | M8 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free / Stripped End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Lumberg Automation Cordset, M8 Socket - Bare End, 4 Conductors, 5m, IP67 / NEMA 6P, Black | Distrelec |
Connection lead | Transfer Multisort Elektronik |
Sensor Cord, 4P M8 Rcpt-Free End, 5M Rohs Compliant: Yes |Lumberg Automation RKMWV 4-225/5 M | Newark Electronics |
SENSOR CORD, 4P M8 RCPT-FREE END, 5M | element14 |
Where can I find additional details, specifications and documents for a RKMWV 4-225/5M?
Additional datasheets, footprints and schematics for RKMWV 4-225/5M are listed on our Part Details page. You can also find images and similar parts to RKMWV 4-225/5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKMWV 4-225/5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKMWV 4-225/5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKMWV 4-225/5M fall under?
The RKMWV 4-225/5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RKMWV 4-225/5M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKMWV 4-225/5M you can contact the distributor directly for product support, shipping queries etc.
Is the RKMWV 4-225/5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKMWV 4-225/5M have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for RKMWV 4-225/5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKMWV 4-225/5M often in real-time on the comparison pages.
What if I can't find stock of RKMWV 4-225/5M?
You can fill out our help required form which you can use to request a quote for RKMWV 4-225/5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.