RKMWV 4-07/2 M Sensors & Transducers by Lumberg

LEAD PVC M8 R/A SKT-FREE END 4P 2M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.02

Distributor Stock
Logo for Farnell
Farnell
from US$12.60
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$11.31
262
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$18.70
-
Buy Now
Logo for element14
element14
from US$15.70
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Connector Type A M8 Sensor Right Angle 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 2m
Cable Length - Imperial 6.56ft
Product Range -
SVHC Lead (27-Jun-2018)
Cable Assembly Type Sensor
Current Rating 4A
Jacket Colour Orange
Voltage Rating 30V

Alternative Descriptions

Lumberg Automation Cordset, M8 Socket - Bare End, 4 Conductors, 2m, IP67 / NEMA 6P, Orange | Distrelec
Lead,pvc, M8 R/A Skt-Free End,4P,2M | Newark Electronics
LEAD,PVC, M8 R/A SKT-FREE END,4P,2M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKMWV 4-07/2 M?

Additional datasheets, footprints and schematics for RKMWV 4-07/2 M are listed on our Part Details page. You can also find images and similar parts to RKMWV 4-07/2 M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKMWV 4-07/2 M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKMWV 4-07/2 M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKMWV 4-07/2 M fall under?

The RKMWV 4-07/2 M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RKMWV 4-07/2 M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKMWV 4-07/2 M you can contact the distributor directly for product support, shipping queries etc.

Is the RKMWV 4-07/2 M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKMWV 4-07/2 M have stock available?

Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RKMWV 4-07/2 M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKMWV 4-07/2 M often in real-time on the comparison pages.

What if I can't find stock of RKMWV 4-07/2 M?

You can fill out our help required form which you can use to request a quote for RKMWV 4-07/2 M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay