RKMV 4-07/5M Sensors & Transducers by Lumberg

SINGLE ENDED SENSOR CORDSET M8 4 POSITI

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.74

Distributor Stock
Logo for Distrelec
Distrelec
from US$8.81
52
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$7.74
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$24.28
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.54
-
Buy Now
Logo for element14
element14
from US$24.43
-
Buy Now
Logo for Farnell
Farnell
from US$24.46
-
Buy Now

Specifications

Connector Type A M8 Sensor Straight 4 Position Receptacle
Connector Type B Free / Stripped End
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft

Alternative Descriptions

Lumberg Automation Cordset, M8 Socket - Bare End, 4 Conductors, 5m, IP65 / IP67 / IP69K, Orange | Distrelec
Connection lead | Transfer Multisort Elektronik
Single Ended Sensor Cordset, M8 4 Position Female, 5M | Newark Electronics
SINGLE ENDED SENSOR CORDSET, M8 4 POSITION FEMALE, 5M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKMV 4-07/5M?

Additional datasheets, footprints and schematics for RKMV 4-07/5M are listed on our Part Details page. You can also find images and similar parts to RKMV 4-07/5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKMV 4-07/5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKMV 4-07/5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKMV 4-07/5M fall under?

The RKMV 4-07/5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RKMV 4-07/5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKMV 4-07/5M you can contact the distributor directly for product support, shipping queries etc.

Is the RKMV 4-07/5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKMV 4-07/5M have stock available?

Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for RKMV 4-07/5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKMV 4-07/5M often in real-time on the comparison pages.

What if I can't find stock of RKMV 4-07/5M?

You can fill out our help required form which you can use to request a quote for RKMV 4-07/5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay