Status: | Unknown |
---|---|
Series: | RKF Series |
RoHS: | Unknown |
Prices starting from US$19.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.87
|
No stock
|
Buy Now |
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 0.5m |
Cable Length - Imperial | 1.64ft |
Product Range | RKF Series |
RoHS Compliant | Yes |
Sensor Connector, Receptacle, M12 | Newark Electronics |
Where can I find additional details, specifications and documents for a RKF 5/0.5M (#5 WIRE GREY)?
Additional datasheets, footprints and schematics for RKF 5/0.5M (#5 WIRE GREY) are listed on our Part Details page. You can also find images and similar parts to RKF 5/0.5M (#5 WIRE GREY) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKF 5/0.5M (#5 WIRE GREY) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKF 5/0.5M (#5 WIRE GREY) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKF 5/0.5M (#5 WIRE GREY) fall under?
The RKF 5/0.5M (#5 WIRE GREY) is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to RKF 5/0.5M (#5 WIRE GREY) when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKF 5/0.5M (#5 WIRE GREY) you can contact the distributor directly for product support, shipping queries etc.
Is the RKF 5/0.5M (#5 WIRE GREY) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKF 5/0.5M (#5 WIRE GREY) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RKF 5/0.5M (#5 WIRE GREY).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKF 5/0.5M (#5 WIRE GREY) often in real-time on the comparison pages.
What if I can't find stock of RKF 5/0.5M (#5 WIRE GREY)?
You can fill out our help required form which you can use to request a quote for RKF 5/0.5M (#5 WIRE GREY) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.