Status: | Unknown |
---|---|
Series: | RKF Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3m |
Cable Length - Imperial | 9.84ft |
Product Range | RKF Series |
Field Attachable Connector, M12 | Newark Electronics |
FIELD ATTACHABLE CONNECTOR, M12 | element14 |
Where can I find additional details, specifications and documents for a RKF 4-693/3M?
Additional datasheets, footprints and schematics for RKF 4-693/3M are listed on our Part Details page. You can also find images and similar parts to RKF 4-693/3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKF 4-693/3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKF 4-693/3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKF 4-693/3M fall under?
The RKF 4-693/3M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RKF 4-693/3M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKF 4-693/3M you can contact the distributor directly for product support, shipping queries etc.
Is the RKF 4-693/3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKF 4-693/3M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RKF 4-693/3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKF 4-693/3M often in real-time on the comparison pages.
What if I can't find stock of RKF 4-693/3M?
You can fill out our help required form which you can use to request a quote for RKF 4-693/3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.