RKF 4-1/2-14/0.5M Sensors & Transducers by Lumberg

SENSOR CONNECTOR RECEPTACLE M12

Status: Unknown
Series: RKF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.77

Distributor Stock
Logo for Farnell
Farnell
from US$28.15
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$28.31
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.77
-
Buy Now
Logo for element14
element14
from US$27.39
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 0.5m
Cable Length - Imperial 1.64ft
Product Range RKF Series

Alternative Descriptions

Sensor Connector, Receptacle, M12 | Newark Electronics
SENSOR CONNECTOR, RECEPTACLE, M12 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKF 4-1/2-14/0.5M?

Additional datasheets, footprints and schematics for RKF 4-1/2-14/0.5M are listed on our Part Details page. You can also find images and similar parts to RKF 4-1/2-14/0.5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKF 4-1/2-14/0.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKF 4-1/2-14/0.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKF 4-1/2-14/0.5M fall under?

The RKF 4-1/2-14/0.5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to RKF 4-1/2-14/0.5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKF 4-1/2-14/0.5M you can contact the distributor directly for product support, shipping queries etc.

Is the RKF 4-1/2-14/0.5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKF 4-1/2-14/0.5M have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RKF 4-1/2-14/0.5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKF 4-1/2-14/0.5M often in real-time on the comparison pages.

What if I can't find stock of RKF 4-1/2-14/0.5M?

You can fill out our help required form which you can use to request a quote for RKF 4-1/2-14/0.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay